Vishay Intertechnology, Inc. RES 11 OHM 1/8W .1% AXIAL RNC55J11R0BRB14

Description
RES 11ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 11ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 1/8W .1% AXIAL - RNC55J11R0BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1/8W .1% AXIAL
RNC55J11R0BRB14
RES 11 OHM 1/8W .1% AXIAL RNC55J11R0BRB14
RES 11ohm 1/8W .1% AXIAL

RES 11ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J11R0BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J11R0BRB14-ND
Through Hole Resistors RNC55J11R0BRB14-ND
11 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J11R0BRB14 RNC55J11R0BRB14-ND
Product Name RES 11 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11 ohms 11 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers