Vishay Intertechnology, Inc. RES 11.8K OHM 1/8W .1% AXIAL RNC55J1182BRRSL

Description
RES 11.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1/8W .1% AXIAL - RNC55J1182BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/8W .1% AXIAL
RNC55J1182BRRSL
RES 11.8K OHM 1/8W .1% AXIAL RNC55J1182BRRSL
RES 11.8Kohm 1/8W .1% AXIAL

RES 11.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1182BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1182BRRSL-ND
Through Hole Resistors RNC55J1182BRRSL-ND
11.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1182BRRSL RNC55J1182BRRSL-ND
Product Name RES 11.8K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details