Vishay Intertechnology, Inc. RES 11.6K OHM 1/8W .1% AXIAL RNC55J1162BSB14

Description
RES 11.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.6K OHM 1/8W .1% AXIAL - RNC55J1162BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.6K OHM 1/8W .1% AXIAL
RNC55J1162BSB14
RES 11.6K OHM 1/8W .1% AXIAL RNC55J1162BSB14
RES 11.6Kohm 1/8W .1% AXIAL

RES 11.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1162BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1162BSB14-ND
Through Hole Resistors RNC55J1162BSB14-ND
11.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J1162BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1162BSB14
Through Hole Resistors RNC55J1162BSB14
RES 11.6K OHM 1/8W .1% AXIAL

RES 11.6K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1162BSB14 RNC55J1162BSB14-ND RNC55J1162BSB14
Product Name RES 11.6K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 11600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details