Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1160BSB14

Description
116 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
116 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1160BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1160BSB14-ND
Through Hole Resistors RNC55J1160BSB14-ND
116 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

116 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 116 OHM 1/8W .1% AXIAL - RNC55J1160BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 116 OHM 1/8W .1% AXIAL
RNC55J1160BSB14
RES 116 OHM 1/8W .1% AXIAL RNC55J1160BSB14
RES 116ohm 1/8W .1% AXIAL

RES 116ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1160BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1160BSB14
Through Hole Resistors RNC55J1160BSB14
RES 116 OHM 1/8W .1% AXIAL

RES 116 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1160BSB14-ND RNC55J1160BSB14 RNC55J1160BSB14
Product Name Through Hole Resistors RES 116 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 116 ohms 116 ohms 116 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details