Vishay Precision Group RES 1.13K OHM 1/8W .5% AXIAL RNC55J1131DRRE6

Description
RES 1.13Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.13Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1/8W .5% AXIAL - RNC55J1131DRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/8W .5% AXIAL
RNC55J1131DRRE6
RES 1.13K OHM 1/8W .5% AXIAL RNC55J1131DRRE6
RES 1.13Kohm 1/8W .5% AXIAL

RES 1.13Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1131DRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1131DRRE6-ND
Through Hole Resistors RNC55J1131DRRE6-ND
1.13 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.13 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res,metal Film,1.13Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 08M0323 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,1.13Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
08M0323
Res,metal Film,1.13Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 08M0323
RES,Metal Film,1.13KOhms,200WV ,.5+/-% Tol,-25,25ppm-TC

RES,Metal Film,1.13KOhms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1131DRRE6 RNC55J1131DRRE6-ND 08M0323
Product Name RES 1.13K OHM 1/8W .5% AXIAL Through Hole Resistors Res,metal Film,1.13Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1130 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details