Vishay Intertechnology, Inc. RES 10.4 OHM 1/8W .1% AXIAL RNC55J10R4BRBSL

Description
RES 10.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.4 OHM 1/8W .1% AXIAL - RNC55J10R4BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.4 OHM 1/8W .1% AXIAL
RNC55J10R4BRBSL
RES 10.4 OHM 1/8W .1% AXIAL RNC55J10R4BRBSL
RES 10.4ohm 1/8W .1% AXIAL

RES 10.4ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J10R4BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J10R4BRBSL-ND
Through Hole Resistors RNC55J10R4BRBSL-ND
10.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J10R4BRBSL RNC55J10R4BRBSL-ND
Product Name RES 10.4 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.4 ohms 10.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details