Vishay Intertechnology, Inc. RES 1.09M OHM 1/8W .1% AXIAL RNC55J1094BSRE6

Description
RES 1.09Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.09Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.09M OHM 1/8W .1% AXIAL - RNC55J1094BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.09M OHM 1/8W .1% AXIAL
RNC55J1094BSRE6
RES 1.09M OHM 1/8W .1% AXIAL RNC55J1094BSRE6
RES 1.09Mohm 1/8W .1% AXIAL

RES 1.09Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1094BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1094BSRE6-ND
Through Hole Resistors RNC55J1094BSRE6-ND
1.09 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.09 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1094BSRE6 RNC55J1094BSRE6-ND
Product Name RES 1.09M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.09E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details