Vishay Intertechnology, Inc. RES 1.05M OHM 1/8W 1% AXIAL RNC55J1054FSBSL

Description
RES 1.05Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.05Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05M OHM 1/8W 1% AXIAL - RNC55J1054FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05M OHM 1/8W 1% AXIAL
RNC55J1054FSBSL
RES 1.05M OHM 1/8W 1% AXIAL RNC55J1054FSBSL
RES 1.05Mohm 1/8W 1% AXIAL

RES 1.05Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1054FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1054FSBSL-ND
Through Hole Resistors RNC55J1054FSBSL-ND
1.05 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.05 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1054FSBSL RNC55J1054FSBSL-ND
Product Name RES 1.05M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.05E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers