Vishay Intertechnology, Inc. RES 10.1K OHM 1/8W .1% AXIAL RNC55J1012BSRSL

Description
RES 10.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.1K OHM 1/8W .1% AXIAL - RNC55J1012BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.1K OHM 1/8W .1% AXIAL
RNC55J1012BSRSL
RES 10.1K OHM 1/8W .1% AXIAL RNC55J1012BSRSL
RES 10.1Kohm 1/8W .1% AXIAL

RES 10.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1012BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1012BSRSL-ND
Through Hole Resistors RNC55J1012BSRSL-ND
10.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1012BSRSL RNC55J1012BSRSL-ND
Product Name RES 10.1K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers