Vishay Intertechnology, Inc. RES 995 OHM 1/8W .1% AXIAL RNC55H9950BSB14

Description
RES 995ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 995ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 995 OHM 1/8W .1% AXIAL - RNC55H9950BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 995 OHM 1/8W .1% AXIAL
RNC55H9950BSB14
RES 995 OHM 1/8W .1% AXIAL RNC55H9950BSB14
RES 995ohm 1/8W .1% AXIAL

RES 995ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9950BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9950BSB14-ND
Through Hole Resistors RNC55H9950BSB14-ND
995 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

995 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H9950BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H9950BSB14
Through Hole Resistors RNC55H9950BSB14
RES 995 OHM 1/8W .1% AXIAL

RES 995 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H9950BSB14 RNC55H9950BSB14-ND RNC55H9950BSB14
Product Name RES 995 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 995 ohms 995 ohms 995 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers