Vishay Intertechnology, Inc. Through Hole Resistors RNC55H9310BSBSL

Description
931 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
931 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H9310BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9310BSBSL-ND
Through Hole Resistors RNC55H9310BSBSL-ND
931 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

931 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 931 OHM 1/8W .1% AXIAL - RNC55H9310BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 1/8W .1% AXIAL
RNC55H9310BSBSL
RES 931 OHM 1/8W .1% AXIAL RNC55H9310BSBSL
RES 931ohm 1/8W .1% AXIAL

RES 931ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H9310BSBSL-ND RNC55H9310BSBSL
Product Name Through Hole Resistors RES 931 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 931 ohms 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details