Vishay Intertechnology, Inc. RES 91 OHM 1/8W 1% AXIAL RNC55H91R0FSB14

Description
RES 91ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 91ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91 OHM 1/8W 1% AXIAL - RNC55H91R0FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91 OHM 1/8W 1% AXIAL
RNC55H91R0FSB14
RES 91 OHM 1/8W 1% AXIAL RNC55H91R0FSB14
RES 91ohm 1/8W 1% AXIAL

RES 91ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H91R0FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H91R0FSB14-ND
Through Hole Resistors RNC55H91R0FSB14-ND
91 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

91 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H91R0FSB14 RNC55H91R0FSB14-ND
Product Name RES 91 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 91 ohms 91 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details