Vishay Intertechnology, Inc. RES 910 OHM 1/8W .1% AXIAL RNC55H9100BSB14

Description
RES 910ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 910ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/8W .1% AXIAL - RNC55H9100BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/8W .1% AXIAL
RNC55H9100BSB14
RES 910 OHM 1/8W .1% AXIAL RNC55H9100BSB14
RES 910ohm 1/8W .1% AXIAL

RES 910ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9100BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9100BSB14-ND
Through Hole Resistors RNC55H9100BSB14-ND
910 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

910 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H9100BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H9100BSB14
Through Hole Resistors RNC55H9100BSB14
RES 910 OHM 1/8W .1% AXIAL

RES 910 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H9100BSB14 RNC55H9100BSB14-ND RNC55H9100BSB14
Product Name RES 910 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 910 ohms 910 ohms 910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers