Vishay Intertechnology, Inc. RES 90.9 OHM 1/8W 1% AXIAL RNC55H90R9FSBSL

Description
RES 90.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/8W 1% AXIAL - RNC55H90R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/8W 1% AXIAL
RNC55H90R9FSBSL
RES 90.9 OHM 1/8W 1% AXIAL RNC55H90R9FSBSL
RES 90.9ohm 1/8W 1% AXIAL

RES 90.9ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H90R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H90R9FSBSL-ND
Through Hole Resistors RNC55H90R9FSBSL-ND
90.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H90R9FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H90R9FSBSL
Through Hole Resistors RNC55H90R9FSBSL
RES 90.9 OHM 1/8W 1% AXIAL

RES 90.9 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H90R9FSBSL RNC55H90R9FSBSL-ND RNC55H90R9FSBSL
Product Name RES 90.9 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers