Vishay Intertechnology, Inc. RES 90.9K OHM 1/8W 1% AXIAL RNC55H9092FRRSL

Description
RES 90.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/8W 1% AXIAL - RNC55H9092FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/8W 1% AXIAL
RNC55H9092FRRSL
RES 90.9K OHM 1/8W 1% AXIAL RNC55H9092FRRSL
RES 90.9Kohm 1/8W 1% AXIAL

RES 90.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9092FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9092FRRSL-ND
Through Hole Resistors RNC55H9092FRRSL-ND
90.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H9092FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H9092FRRSL
Through Hole Resistors RNC55H9092FRRSL
RES 90.9K OHM 1/8W 1% AXIAL

RES 90.9K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H9092FRRSL RNC55H9092FRRSL-ND RNC55H9092FRRSL
Product Name RES 90.9K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 90900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details