Vishay Intertechnology, Inc. Res Metal Film 898 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC55H8980DPRE665

Description
Res Metal Film 898 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 898 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 898 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R - RNC55H8980DPRE665 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 898 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
RNC55H8980DPRE665
Res Metal Film 898 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC55H8980DPRE665
Res Metal Film 898 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 898 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H8980DPRE665TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H8980DPRE665TR-ND
Through Hole Resistors 541-RNC55H8980DPRE665TR-ND
898 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

898 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8980DPRE665 541-RNC55H8980DPRE665TR-ND
Product Name Res Metal Film 898 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.1000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details