Vishay Intertechnology, Inc. RES 8.76K OHM 1/8W 1% AXIAL RNC55H8761FSRE6

Description
RES 8.76Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.76Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.76K OHM 1/8W 1% AXIAL - RNC55H8761FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.76K OHM 1/8W 1% AXIAL
RNC55H8761FSRE6
RES 8.76K OHM 1/8W 1% AXIAL RNC55H8761FSRE6
RES 8.76Kohm 1/8W 1% AXIAL

RES 8.76Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8761FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8761FSRE6-ND
Through Hole Resistors RNC55H8761FSRE6-ND
8.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8761FSRE6 RNC55H8761FSRE6-ND
Product Name RES 8.76K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8760 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details