Vishay Precision Group MF,1/8W,86.6K ,1%,50PPM,S/.001%,T/R RNC55H8662FSRE6

Description
MF,1/8W,86.6K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/8W,86.6K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,86.6K ,1%,50PPM,S/.001%,T/R - RNC55H8662FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,86.6K ,1%,50PPM,S/.001%,T/R
RNC55H8662FSRE6
MF,1/8W,86.6K ,1%,50PPM,S/.001%,T/R RNC55H8662FSRE6
MF,1/8W,86.6K ,1%,50PPM,S/.001%,T/ R

MF,1/8W,86.6K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H8662FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8662FSRE6-ND
Through Hole Resistors RNC55H8662FSRE6-ND
86.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

86.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8662FSRE6 RNC55H8662FSRE6-ND
Product Name MF,1/8W,86.6K ,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details