Vishay Intertechnology, Inc. RES 8.55K OHM 1/8W 1% AXIAL RNC55H8551FSB14

Description
RES 8.55Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.55Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.55K OHM 1/8W 1% AXIAL - RNC55H8551FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.55K OHM 1/8W 1% AXIAL
RNC55H8551FSB14
RES 8.55K OHM 1/8W 1% AXIAL RNC55H8551FSB14
RES 8.55Kohm 1/8W 1% AXIAL

RES 8.55Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8551FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8551FSB14-ND
Through Hole Resistors RNC55H8551FSB14-ND
8.55 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.55 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8551FSB14 RNC55H8551FSB14-ND
Product Name RES 8.55K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8550 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details