Vishay Intertechnology, Inc. RES 84.5K OHM 1/8W .1% AXIAL RNC55H8452BSRSL

Description
RES 84.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 84.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1/8W .1% AXIAL - RNC55H8452BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/8W .1% AXIAL
RNC55H8452BSRSL
RES 84.5K OHM 1/8W .1% AXIAL RNC55H8452BSRSL
RES 84.5Kohm 1/8W .1% AXIAL

RES 84.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8452BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8452BSRSL-ND
Through Hole Resistors RNC55H8452BSRSL-ND
84.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

84.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8452BSRSL RNC55H8452BSRSL-ND
Product Name RES 84.5K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details