Vishay Intertechnology, Inc. Through Hole Resistors RNC55H8452BSRE6

Description
84.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
84.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H8452BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8452BSRE6-ND
Through Hole Resistors RNC55H8452BSRE6-ND
84.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

84.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 84.5K OHM 1/8W .1% AXIAL - RNC55H8452BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/8W .1% AXIAL
RNC55H8452BSRE6
RES 84.5K OHM 1/8W .1% AXIAL RNC55H8452BSRE6
RES 84.5Kohm 1/8W .1% AXIAL

RES 84.5Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H8452BSRE6-ND RNC55H8452BSRE6
Product Name Through Hole Resistors RES 84.5K OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details