Vishay Intertechnology, Inc. Res Metal Film 75.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC55H7592DRRE6

Description
Res Metal Film 75.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 75.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 75.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC55H7592DRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 75.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC55H7592DRRE6
Res Metal Film 75.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC55H7592DRRE6
Res Metal Film 75.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 75.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55H7592DRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7592DRRE6-ND
Through Hole Resistors RNC55H7592DRRE6-ND
75.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7592DRRE6 RNC55H7592DRRE6-ND
Product Name Res Metal Film 75.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers