Vishay Intertechnology, Inc. RES 75.2K OHM 1/8W 1% AXIAL RNC55H7522FSB14

Description
RES 75.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 75.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.2K OHM 1/8W 1% AXIAL - RNC55H7522FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.2K OHM 1/8W 1% AXIAL
RNC55H7522FSB14
RES 75.2K OHM 1/8W 1% AXIAL RNC55H7522FSB14
RES 75.2Kohm 1/8W 1% AXIAL

RES 75.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7522FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7522FSB14-ND
Through Hole Resistors RNC55H7522FSB14-ND
75.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7522FSB14 RNC55H7522FSB14-ND
Product Name RES 75.2K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details