Vishay Intertechnology, Inc. RES 7.51K OHM 1/8W 1% AXIAL RNC55H7511FSB14

Description
RES 7.51Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.51Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.51K OHM 1/8W 1% AXIAL - RNC55H7511FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.51K OHM 1/8W 1% AXIAL
RNC55H7511FSB14
RES 7.51K OHM 1/8W 1% AXIAL RNC55H7511FSB14
RES 7.51Kohm 1/8W 1% AXIAL

RES 7.51Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7511FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7511FSB14-ND
Through Hole Resistors RNC55H7511FSB14-ND
7.51 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.51 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7511FSB14 RNC55H7511FSB14-ND
Product Name RES 7.51K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7510 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details