Vishay Intertechnology, Inc. Through Hole Resistors RNC55H7501FRRSL

Description
7.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H7501FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7501FRRSL-ND
Through Hole Resistors RNC55H7501FRRSL-ND
7.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 7.5K OHM 1/8W 1% AXIAL - RNC55H7501FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/8W 1% AXIAL
RNC55H7501FRRSL
RES 7.5K OHM 1/8W 1% AXIAL RNC55H7501FRRSL
RES 7.5Kohm 1/8W 1% AXIAL

RES 7.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7501FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H7501FRRSL
Through Hole Resistors RNC55H7501FRRSL
RES 7.5K OHM 1/8W 1% AXIAL

RES 7.5K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H7501FRRSL-ND RNC55H7501FRRSL RNC55H7501FRRSL
Product Name Through Hole Resistors RES 7.5K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details