Vishay Intertechnology, Inc. MF,1/8W,7.50K,.5%,50PPM,R/.01%,BULK RNC55H7501DRB14

Description
MF,1/8W,7.50K,.5%,50 PPM,R/.01%,BULK
Request a Quote Datasheet
Description
MF,1/8W,7.50K,.5%,50 PPM,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,7.50K,.5%,50PPM,R/.01%,BULK - RNC55H7501DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,7.50K,.5%,50PPM,R/.01%,BULK
RNC55H7501DRB14
MF,1/8W,7.50K,.5%,50PPM,R/.01%,BULK RNC55H7501DRB14
MF,1/8W,7.50K,.5%,50 PPM,R/.01%,BULK

MF,1/8W,7.50K,.5%,50PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - RNC55H7501DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7501DRB14-ND
Through Hole Resistors RNC55H7501DRB14-ND
7.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7501DRB14 RNC55H7501DRB14-ND
Product Name MF,1/8W,7.50K,.5%,50PPM,R/.01%,BULK Through Hole Resistors
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers