Vishay Intertechnology, Inc. RES 7.32K OHM 1/8W 1% AXIAL RNC55H7321FRBSL

Description
RES 7.32Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.32Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1/8W 1% AXIAL - RNC55H7321FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/8W 1% AXIAL
RNC55H7321FRBSL
RES 7.32K OHM 1/8W 1% AXIAL RNC55H7321FRBSL
RES 7.32Kohm 1/8W 1% AXIAL

RES 7.32Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7321FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7321FRBSL-ND
Through Hole Resistors RNC55H7321FRBSL-ND
7.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H7321FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H7321FRBSL
Through Hole Resistors RNC55H7321FRBSL
RES 7.32K OHM 1/8W 1% AXIAL

RES 7.32K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H7321FRBSL RNC55H7321FRBSL-ND RNC55H7321FRBSL
Product Name RES 7.32K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 7320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details