Vishay Intertechnology, Inc. RES 7.32K OHM 1/8W .5% AXIAL RNC55H7321DMRSL

Description
RES 7.32Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.32Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1/8W .5% AXIAL - RNC55H7321DMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/8W .5% AXIAL
RNC55H7321DMRSL
RES 7.32K OHM 1/8W .5% AXIAL RNC55H7321DMRSL
RES 7.32Kohm 1/8W .5% AXIAL

RES 7.32Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7321DMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7321DMRSL-ND
Through Hole Resistors RNC55H7321DMRSL-ND
7.32 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.32 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7321DMRSL RNC55H7321DMRSL-ND
Product Name RES 7.32K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details