Vishay Intertechnology, Inc. Res Metal Film 7.32K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC55H7321DMB14

Description
Res Metal Film 7.32K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 7.32K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 7.32K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC55H7321DMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 7.32K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC55H7321DMB14
Res Metal Film 7.32K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC55H7321DMB14
Res Metal Film 7.32K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 7.32K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55H7321DMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7321DMB14-ND
Through Hole Resistors RNC55H7321DMB14-ND
7.32 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.32 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7321DMB14 RNC55H7321DMB14-ND
Product Name Res Metal Film 7.32K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details