Vishay Intertechnology, Inc. RES 7.31K OHM 1/8W 1% AXIAL RNC55H7311FSB14

Description
RES 7.31Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.31Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.31K OHM 1/8W 1% AXIAL - RNC55H7311FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.31K OHM 1/8W 1% AXIAL
RNC55H7311FSB14
RES 7.31K OHM 1/8W 1% AXIAL RNC55H7311FSB14
RES 7.31Kohm 1/8W 1% AXIAL

RES 7.31Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7311FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7311FSB14-ND
Through Hole Resistors RNC55H7311FSB14-ND
7.31 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.31 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7311FSB14 RNC55H7311FSB14-ND
Product Name RES 7.31K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7310 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details