Vishay Intertechnology, Inc. RES 7.06K OHM 1/8W 1% AXIAL RNC55H7061FRB14

Description
RES 7.06Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.06Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.06K OHM 1/8W 1% AXIAL - RNC55H7061FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.06K OHM 1/8W 1% AXIAL
RNC55H7061FRB14
RES 7.06K OHM 1/8W 1% AXIAL RNC55H7061FRB14
RES 7.06Kohm 1/8W 1% AXIAL

RES 7.06Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7061FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7061FRB14-ND
Through Hole Resistors RNC55H7061FRB14-ND
7.06 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.06 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7061FRB14 RNC55H7061FRB14-ND
Product Name RES 7.06K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7060 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1249358 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details