Vishay Intertechnology, Inc. RES 6.65K OHM 1/8W 1% AXIAL RNC55H6651FSBSL

Description
RES 6.65Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.65Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/8W 1% AXIAL - RNC55H6651FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/8W 1% AXIAL
RNC55H6651FSBSL
RES 6.65K OHM 1/8W 1% AXIAL RNC55H6651FSBSL
RES 6.65Kohm 1/8W 1% AXIAL

RES 6.65Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6651FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6651FSBSL-ND
Through Hole Resistors RNC55H6651FSBSL-ND
6.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H6651FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H6651FSBSL
Through Hole Resistors RNC55H6651FSBSL
RES 6.65K OHM 1/8W 1% AXIAL

RES 6.65K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H6651FSBSL RNC55H6651FSBSL-ND RNC55H6651FSBSL
Product Name RES 6.65K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 6650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details