Vishay Intertechnology, Inc. RES 6.57K OHM 1/8W .1% AXIAL RNC55H6571BSRSL

Description
RES 6.57Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.57Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.57K OHM 1/8W .1% AXIAL - RNC55H6571BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.57K OHM 1/8W .1% AXIAL
RNC55H6571BSRSL
RES 6.57K OHM 1/8W .1% AXIAL RNC55H6571BSRSL
RES 6.57Kohm 1/8W .1% AXIAL

RES 6.57Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6571BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6571BSRSL-ND
Through Hole Resistors RNC55H6571BSRSL-ND
6.57 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.57 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6571BSRSL RNC55H6571BSRSL-ND
Product Name RES 6.57K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6570 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details