Vishay Intertechnology, Inc. RES 6.54K OHM 1/8W 1% AXIAL RNC55H6541FSB14

Description
RES 6.54Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.54Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.54K OHM 1/8W 1% AXIAL - RNC55H6541FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.54K OHM 1/8W 1% AXIAL
RNC55H6541FSB14
RES 6.54K OHM 1/8W 1% AXIAL RNC55H6541FSB14
RES 6.54Kohm 1/8W 1% AXIAL

RES 6.54Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6541FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6541FSB14-ND
Through Hole Resistors RNC55H6541FSB14-ND
6.54 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.54 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6541FSB14 RNC55H6541FSB14-ND
Product Name RES 6.54K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6540 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1074181 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details