Vishay Intertechnology, Inc. RES 649 OHM 1/8W 1% AXIAL RNC55H6490FRBSL

Description
RES 649ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 649ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/8W 1% AXIAL - RNC55H6490FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/8W 1% AXIAL
RNC55H6490FRBSL
RES 649 OHM 1/8W 1% AXIAL RNC55H6490FRBSL
RES 649ohm 1/8W 1% AXIAL

RES 649ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6490FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6490FRBSL-ND
Through Hole Resistors RNC55H6490FRBSL-ND
649 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

649 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H6490FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H6490FRBSL
Through Hole Resistors RNC55H6490FRBSL
RES 649 OHM 1/8W 1% AXIAL

RES 649 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H6490FRBSL RNC55H6490FRBSL-ND RNC55H6490FRBSL
Product Name RES 649 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details