Vishay Intertechnology, Inc. Through Hole Resistors RNC55H6452BSB14

Description
64.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
64.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H6452BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6452BSB14-ND
Through Hole Resistors RNC55H6452BSB14-ND
64.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 64.5K OHM 1/8W .1% AXIAL - RNC55H6452BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.5K OHM 1/8W .1% AXIAL
RNC55H6452BSB14
RES 64.5K OHM 1/8W .1% AXIAL RNC55H6452BSB14
RES 64.5Kohm 1/8W .1% AXIAL

RES 64.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6452BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H6452BSB14
Through Hole Resistors RNC55H6452BSB14
RES 64.5K OHM 1/8W .1% AXIAL

RES 64.5K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H6452BSB14-ND RNC55H6452BSB14 RNC55H6452BSB14
Product Name Through Hole Resistors RES 64.5K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details