Vishay Intertechnology, Inc. RES 634 OHM 1/8W 1% AXIAL RNC55H6340FSR36

Description
RES 634ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 634ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/8W 1% AXIAL - RNC55H6340FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/8W 1% AXIAL
RNC55H6340FSR36
RES 634 OHM 1/8W 1% AXIAL RNC55H6340FSR36
RES 634ohm 1/8W 1% AXIAL

RES 634ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6340FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6340FSR36-ND
Through Hole Resistors RNC55H6340FSR36-ND
634 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

634 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,634Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M8272 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,634Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M8272
Resistor,metal Film,634Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M8272
Resistor,Metal Film,634Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,634Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H6340FSR36 RNC55H6340FSR36-ND 07M8272
Product Name RES 634 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,634Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details