Vishay Intertechnology, Inc. RES 634 OHM 1/8W .5% AXIAL RNC55H6340DSR36

Description
RES 634ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 634ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/8W .5% AXIAL - RNC55H6340DSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/8W .5% AXIAL
RNC55H6340DSR36
RES 634 OHM 1/8W .5% AXIAL RNC55H6340DSR36
RES 634ohm 1/8W .5% AXIAL

RES 634ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6340DSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6340DSR36-ND
Through Hole Resistors RNC55H6340DSR36-ND
634 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

634 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6340DSR36 RNC55H6340DSR36-ND
Product Name RES 634 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634 ohms 634 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers