Vishay Intertechnology, Inc. RES 590K OHM 1/8W .5% AXIAL RNC55H5903DSR36

Description
RES 590Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 590Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590K OHM 1/8W .5% AXIAL - RNC55H5903DSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590K OHM 1/8W .5% AXIAL
RNC55H5903DSR36
RES 590K OHM 1/8W .5% AXIAL RNC55H5903DSR36
RES 590Kohm 1/8W .5% AXIAL

RES 590Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5903DSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5903DSR36-ND
Through Hole Resistors RNC55H5903DSR36-ND
590 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

590 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5903DSR36 RNC55H5903DSR36-ND
Product Name RES 590K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details