Vishay Precision Group MF,1/8W,5.90K ,1%,50PPM,S/.001%,T/R RNC55H5901FSRE6

Description
MF,1/8W,5.90K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/8W,5.90K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,5.90K ,1%,50PPM,S/.001%,T/R - RNC55H5901FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,5.90K ,1%,50PPM,S/.001%,T/R
RNC55H5901FSRE6
MF,1/8W,5.90K ,1%,50PPM,S/.001%,T/R RNC55H5901FSRE6
MF,1/8W,5.90K ,1%,50PPM,S/.001%,T/ R

MF,1/8W,5.90K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H5901FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5901FSRE6-ND
Through Hole Resistors RNC55H5901FSRE6-ND
5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,5.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M8029 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M8029
Resistor,metal Film,5.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M8029
Resistor,Metal Film,5.9KOhms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,5.9KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H5901FSRE6 RNC55H5901FSRE6-ND 07M8029
Product Name MF,1/8W,5.90K ,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,5.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers