Vishay Intertechnology, Inc. MF,1/8W,5.90K ,1%,50PPM,S/.001%,BULK RNC55H5901FSB14

Description
MF,1/8W,5.90K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/8W,5.90K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,5.90K ,1%,50PPM,S/.001%,BULK - RNC55H5901FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,5.90K ,1%,50PPM,S/.001%,BULK
RNC55H5901FSB14
MF,1/8W,5.90K ,1%,50PPM,S/.001%,BULK RNC55H5901FSB14
MF,1/8W,5.90K ,1%,50PPM,S/.001%,BU LK

MF,1/8W,5.90K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H5901FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5901FSB14-ND
Through Hole Resistors RNC55H5901FSB14-ND
5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5901FSB14 RNC55H5901FSB14-ND
Product Name MF,1/8W,5.90K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers