Vishay Intertechnology, Inc. METAL FILM,1/8W,58.3K,.1%,50PPM,S/.001% RNC55H5832BSB14

Description
METAL FILM,1/8W,58.3K,.1%, 50PPM,S/.001%
Request a Quote Datasheet
Description
METAL FILM,1/8W,58.3K,.1%, 50PPM,S/.001%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,58.3K,.1%,50PPM,S/.001% - RNC55H5832BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,58.3K,.1%,50PPM,S/.001%
RNC55H5832BSB14
METAL FILM,1/8W,58.3K,.1%,50PPM,S/.001% RNC55H5832BSB14
METAL FILM,1/8W,58.3K,.1%, 50PPM,S/.001%

METAL FILM,1/8W,58.3K,.1%,50PPM,S/.001%

Supplier's Site
Through Hole Resistors - RNC55H5832BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5832BSB14-ND
Through Hole Resistors RNC55H5832BSB14-ND
58.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

58.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5832BSB14 RNC55H5832BSB14-ND
Product Name METAL FILM,1/8W,58.3K,.1%,50PPM,S/.001% Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details