Vishay Intertechnology, Inc. RES 57.6K OHM 1/8W 1% AXIAL RNC55H5762FMB14

Description
RES 57.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/8W 1% AXIAL - RNC55H5762FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/8W 1% AXIAL
RNC55H5762FMB14
RES 57.6K OHM 1/8W 1% AXIAL RNC55H5762FMB14
RES 57.6Kohm 1/8W 1% AXIAL

RES 57.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5762FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5762FMB14-ND
Through Hole Resistors RNC55H5762FMB14-ND
57.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

57.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5762FMB14 RNC55H5762FMB14-ND
Product Name RES 57.6K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers