Vishay Intertechnology, Inc. MF,1/8W,56.2,1%,50PPM,S/.001%,BULK RNC55H56R2FSB14

Description
MF,1/8W,56.2,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,56.2,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,56.2,1%,50PPM,S/.001%,BULK - RNC55H56R2FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,56.2,1%,50PPM,S/.001%,BULK
RNC55H56R2FSB14
MF,1/8W,56.2,1%,50PPM,S/.001%,BULK RNC55H56R2FSB14
MF,1/8W,56.2,1%,50PP M,S/.001%,BULK

MF,1/8W,56.2,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H56R2FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H56R2FSB14-ND
Through Hole Resistors RNC55H56R2FSB14-ND
56.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H56R2FSB14 RNC55H56R2FSB14-ND
Product Name MF,1/8W,56.2,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1074197 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details