Vishay Intertechnology, Inc. RES 569 OHM 1/8W .1% AXIAL RNC55H5690BRB14

Description
RES 569ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 569ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 569 OHM 1/8W .1% AXIAL - RNC55H5690BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 569 OHM 1/8W .1% AXIAL
RNC55H5690BRB14
RES 569 OHM 1/8W .1% AXIAL RNC55H5690BRB14
RES 569ohm 1/8W .1% AXIAL

RES 569ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5690BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5690BRB14-ND
Through Hole Resistors RNC55H5690BRB14-ND
569 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

569 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5690BRB14 RNC55H5690BRB14-ND
Product Name RES 569 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 569 ohms 569 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details