Vishay Intertechnology, Inc. RES 56.2K OHM 1/8W 1% AXIAL RNC55H5622FMBSL

Description
RES 56.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/8W 1% AXIAL - RNC55H5622FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/8W 1% AXIAL
RNC55H5622FMBSL
RES 56.2K OHM 1/8W 1% AXIAL RNC55H5622FMBSL
RES 56.2Kohm 1/8W 1% AXIAL

RES 56.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5622FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5622FMBSL-ND
Through Hole Resistors RNC55H5622FMBSL-ND
56.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H5622FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5622FMBSL
Through Hole Resistors RNC55H5622FMBSL
RES 56.2K OHM 1/8W 1% AXIAL

RES 56.2K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5622FMBSL RNC55H5622FMBSL-ND RNC55H5622FMBSL
Product Name RES 56.2K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 56200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers