Vishay Intertechnology, Inc. RES 56.2K OHM 1/8W .5% AXIAL RNC55H5622DSBSL

Description
RES 56.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/8W .5% AXIAL - RNC55H5622DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/8W .5% AXIAL
RNC55H5622DSBSL
RES 56.2K OHM 1/8W .5% AXIAL RNC55H5622DSBSL
RES 56.2Kohm 1/8W .5% AXIAL

RES 56.2Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5622DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5622DSBSL-ND
Through Hole Resistors RNC55H5622DSBSL-ND
56.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5622DSBSL RNC55H5622DSBSL-ND
Product Name RES 56.2K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers