Vishay Intertechnology, Inc. Res Metal Film 562 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RNC55H5620FSK36

Description
Res Metal Film 562 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Request a Quote Datasheet
Description
Res Metal Film 562 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 562 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack - RNC55H5620FSK36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 562 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
RNC55H5620FSK36
Res Metal Film 562 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RNC55H5620FSK36
Res Metal Film 562 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Res Metal Film 562 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Supplier's Site
Through Hole Resistors - 541-RNC55H5620FSK36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H5620FSK36TR-ND
Through Hole Resistors 541-RNC55H5620FSK36TR-ND
562 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

562 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5620FSK36 541-RNC55H5620FSK36TR-ND
Product Name Res Metal Film 562 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers