Vishay Intertechnology, Inc. RES 560 OHM 1/8W .1% AXIAL RNC55H5600BSR36

Description
RES 560ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/8W .1% AXIAL - RNC55H5600BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/8W .1% AXIAL
RNC55H5600BSR36
RES 560 OHM 1/8W .1% AXIAL RNC55H5600BSR36
RES 560ohm 1/8W .1% AXIAL

RES 560ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5600BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5600BSR36-ND
Through Hole Resistors RNC55H5600BSR36-ND
560 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H5600BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5600BSR36
Through Hole Resistors RNC55H5600BSR36
RES 560 OHM 1/8W .1% AXIAL

RES 560 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5600BSR36 RNC55H5600BSR36-ND RNC55H5600BSR36
Product Name RES 560 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details