Vishay Intertechnology, Inc. RES 54.2 OHM 1/8W .1% AXIAL RNC55H54R2BRB14

Description
RES 54.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 54.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.2 OHM 1/8W .1% AXIAL - RNC55H54R2BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.2 OHM 1/8W .1% AXIAL
RNC55H54R2BRB14
RES 54.2 OHM 1/8W .1% AXIAL RNC55H54R2BRB14
RES 54.2ohm 1/8W .1% AXIAL

RES 54.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H54R2BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H54R2BRB14-ND
Through Hole Resistors RNC55H54R2BRB14-ND
54.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

54.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H54R2BRB14 RNC55H54R2BRB14-ND
Product Name RES 54.2 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54.2 ohms 54.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details